.050 Tiger Eye IDC Ribbon Cable Assem
050" IDC Ribbon Cable Assy,Socket 16 P
.050 X .050 C.L. FEMALE IDC ASSY
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 20", GREY; No. of Positions:16Position
CABLE ASSY, 16P IDC RCPT-RCPT, 508MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-08-D-20.00-01-N | 1976637 | FFSD-08-D-20.00-01-N | 99P2801 | 56AC5447 |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assemblies - Rectangular Cable Assemblies | Cable Assembly, Idc, 16 Conductor, 20, Grey; No. Of Positions Samtec | Cable Assy, 16P Idc Rcpt-Rcpt, 508Mm; Connector To Connector Samtec |
| Cable Type | Flat Cable |