.050 Low Profile Tiger Eye IDC Ribbon Ca
Samtec FFSD-05-D-72.00-01-N
CABLE ASSEM .05" 10POS F-F 72"
RIBBON CABLE, IDC RCPT-RCPT, 10P, 6FT; No. of Positions:10Position
CABLE ASSY, 10P IDC RCPT-RCPT, 1.83M; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-05-D-72.00-01-N | 1800017 | FFSD-05-D-72.00-01-N | 99P2416 | 56AC5442 |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assemblies - Rectangular Cable Assemblies | Ribbon Cable, Idc Rcpt-Rcpt, 10P, 6Ft; No. Of Positions Samtec | Cable Assy, 10P Idc Rcpt-Rcpt, 1.83M; Connector To Connector Samtec |
| Cable Type | Flat Cable |