Samtec FFMD-05-T-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assembl
CABLE ASSY, IDC PLUG-RCPT, 10P, 50.8MM; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEM .05" 10POS M-F 2"
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1800011 | FFMD-05-T-02.00-01-N | 56AC5437 | FFMD-05-T-02.00-01-N |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assy, Idc Plug-Rcpt, 10P, 50.8Mm; Connector To Connector Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |