Samtec FFSD-05-D-15.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
.050 X .050 C.L. FEMALE IDC ASSY
CABLE ASSY, IDC RCPT-RCPT, 10P, 381MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Ways; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEMBLY, IDC, 10 CONDUCTOR, 15", GREY; No. of Positions:10Position
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1966749 | FFSD-05-D-15.00-01-N | FFSD-05-D-15.00-01-N | 33AC2648 | 99P2205 |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Rcpt-Rcpt, 10P, 381Mm; Connector To Connector Samtec | Cable Assembly, Idc, 10 Conductor, 15, Grey; No. Of Positions Samtec |
| Cable Type | Flat Cable | ||||
| Cable Length | 1.25 ft (3.81 dm) | 1.25 ft (3.81 dm) | 1.25 ft (3.81 dm) | 1.25 ft (3.81 dm) | |
| Connector Type | Female idc 10-pin | IDC Receptacle to IDC Receptacle |