The Cable Assembly, IDC Receptacle to IDC Receptacle, features 16 positions and a cable length of 101.6 mm (4 inches). It has a connector pitch of 1.27 mm and a cable pitch of 0.635 mm. The assembly is constructed with PBT insulator material and utilizes BeCu contacts with gold plating over nickel for durability. It supports a current rating of 2.3 A per pin and operates within a temperature range of -40°C to +105°C. The product is RoHS compliant and has a contact resistance of 15 mΩ. This assembly is suitable for applications requiring reliable connections in compact spaces.
Samtec FFSD-08-D-04.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
.050 X .050 C.L. FEMALE IDC ASSY
CABLE ASSY, IDC RCPT-RCPT, 16P, 101.6MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 9011692 | FFSD-08-D-04.00-01-N | FFSD-08-D-04.00-01-N | 33AC2658 |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, Idc Rcpt-Rcpt, 16P, 101.6Mm; Connector To Connector Samtec |
| Cable Type | Flat Cable |