Samtec Inc. Cable Assemblies FFSD-08-D-08.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-08.00-01-N
Cable Assemblies FFSD-08-D-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 9011706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011706
Ribbon Cable 9011706
Samtec FFSD-08-D-08.00-01-N Ribbon Cable

Samtec FFSD-08-D-08.00-01-N Ribbon Cable

Supplier's Site
Ribbon Cable, Idc, 1.27Mm, 8Inch, 16Way; Connector To Connector Samtec - 69W8941 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc, 1.27Mm, 8Inch, 16Way; Connector To Connector Samtec
69W8941
Ribbon Cable, Idc, 1.27Mm, 8Inch, 16Way; Connector To Connector Samtec 69W8941
RIBBON CABLE, IDC, 1.27MM, 8INCH, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RIBBON CABLE, IDC, 1.27MM, 8INCH, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-08-D-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-08-D-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-08-D-08.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-08.00-01-N 9011706 69W8941 FFSD-08-D-08.00-01-N
Product Name Cable Assemblies Ribbon Cable Ribbon Cable, Idc, 1.27Mm, 8Inch, 16Way; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 6FT Length - 3021079-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers