Samtec Inc. Ribbon Cable FFSD-08-D-06.00-01-N

Description
Samtec FFSD-08-D-06.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-08-D-06.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011696
Ribbon Cable 9011696
Samtec FFSD-08-D-06.00-01-N Ribbon Cable

Samtec FFSD-08-D-06.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-08-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-06.00-01-N
Cable Assemblies FFSD-08-D-06.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-08-D-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-08-D-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-08-D-06.00-01-N
CABLE ASSEM .05" 16POS F-F 6"

CABLE ASSEM .05" 16POS F-F 6"

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 16P, 152.4Mm; Connector To Connector Samtec - 53AJ6460 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 16P, 152.4Mm; Connector To Connector Samtec
53AJ6460
Cable Assy, Idc Rcpt-Rcpt, 16P, 152.4Mm; Connector To Connector Samtec 53AJ6460
CABLE ASSY, IDC RCPT-RCPT, 16P, 152.4MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 16P, 152.4MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011696 FFSD-08-D-06.00-01-N FFSD-08-D-06.00-01-N 53AJ6460
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 16P, 152.4Mm; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064522-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details