Samtec Inc. Cable Assemblies FFSD-08-D-12.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-12.00-01-N
Cable Assemblies FFSD-08-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800022
Ribbon Cable 1800022
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-08-D-12.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-08-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-08-D-12.00-01-N
CABLE ASSEM .05" 16POS 12"

CABLE ASSEM .05" 16POS 12"

Supplier's Site
Cable Assembly, Idc, 16Cond, 12, Grey; Connector Type A Samtec - 39P8288 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16Cond, 12, Grey; Connector Type A Samtec
39P8288
Cable Assembly, Idc, 16Cond, 12, Grey; Connector Type A Samtec 39P8288
CABLE ASSEMBLY, IDC, 16COND, 12", GREY; Connector Type A:IDC 16 Position Receptacle; Connector Type B:IDC 16 Position Receptacle; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16COND, 12", GREY; Connector Type A:IDC 16 Position Receptacle; Connector Type B:IDC 16 Position Receptacle; No. of Positions:16Positions; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Idc, 1.27Mm, 12Inch, 16Way; Connector To Connector Samtec - 69W8942 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc, 1.27Mm, 12Inch, 16Way; Connector To Connector Samtec
69W8942
Ribbon Cable, Idc, 1.27Mm, 12Inch, 16Way; Connector To Connector Samtec 69W8942
RIBBON CABLE, IDC, 1.27MM, 12INCH, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RIBBON CABLE, IDC, 1.27MM, 12INCH, 16WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-12.00-01-N 1800022 FFSD-08-D-12.00-01-N 39P8288 69W8942
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 16Cond, 12, Grey; Connector Type A Samtec Ribbon Cable, Idc, 1.27Mm, 12Inch, 16Way; Connector To Connector Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6092A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
HDMI Cables - 1828577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 32.81 ft (100 dm)
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, for Latches - G125-FC10668L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details