.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSY, IDC RCPT-RCPT, 14P, 152.4MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
.050 X .050 C.L. FEMALE IDC ASSE
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-07-D-06.00-01-N-R | 1969864 | 33AC2653 | FFSD-07-D-06.00-01-N-R |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assy, Idc Rcpt-Rcpt, 14P, 152.4Mm; Connector To Connector Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |