Manufacturer: Samtec Inc.
Win Source Part Number: 871535-FC1-10-01-T-K
Series: FC1
Operating Temperature Range: -55°C ~ 105°C
Features: 10 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: FC1-10
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 825
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: FC1-10-01-T-K-TR-ND,
1.00 mm Flat Flexible Cable FFC Skt Stri
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 871535-FC1-10-01-T-K-TR | FC1-10-01-T-K-TR |
| Product Name | Flat Flex Cables (FFC, FPC) - FC1-10-01-T-K-TR | Pin & Socket Connectors |
| Cable Type | Flat Cable | Flat Cable |