Samtec Inc. IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies FFMD

Description
Available up to 25 Pins Per Row Double Row Gold Plating Through Hole
Datasheet
Description
Available up to 25 Pins Per Row Double Row Gold Plating Through Hole
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies - FFMD - Samtec Inc.
New Albany, IN, USA
IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies
FFMD
IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies FFMD
Available up to 25 Pins Per Row Double Row Gold Plating Through Hole
  • Available up to 25 Pins Per Row
  • Double Row
  • Gold Plating
  • Through Hole
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number FFMD
Product Name IDC/Discrete Wire .050” (1,27mm) Pitch IDC Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details