The Cable Assembly, 16P IDC Receptacle to Receptacle, measures 609.6 mm in length and features a connector pitch of 1.27 mm. It is designed to connect IDC receptacles and is compliant with RoHS standards. The assembly utilizes 30 AWG wire and has a current rating of 2.3 A per pin when two pins are powered. The operating temperature range is from -40 °C to +105 °C. The insulator material is PBT, and the contacts are made of BeCu with gold plating over nickel. This product is suitable for applications requiring reliable connections in a compact form factor.
.050 Tiger Eye IDC Ribbon Cable Assem
Samtec FFSD-08-D-24.00-01-N
CABLE ASSEM .05" 16POS 24"
CABLE ASSY, 16P IDC RCPT-RCPT, 609.6MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Ways; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-08-D-24.00-01-N | 1800058 | FFSD-08-D-24.00-01-N | 56AC5448 |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, 16P Idc Rcpt-Rcpt, 609.6Mm; Connector To Connector Samtec |
| Cable Type | Flat Cable |