Samtec FFSD-07-D-06.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE
RIBBON CABLE, IDC RCPT-RCPT, 14P, 152MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Ways; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 6", GREY; No. of Positions:14Position
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1966751 | FFSD-07-D-06.00-01-N | 85AC1790 | 99P2588 |
| Product Name | Ribbon Cable | Cable Assemblies - Rectangular Cable Assemblies | Ribbon Cable, Idc Rcpt-Rcpt, 14P, 152Mm; Connector To Connector Samtec | Cable Assembly, Idc, 14 Conductor, 6, Grey; No. Of Positions Samtec |
| Cable Type | Flat Cable | |||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | 0.4987 ft (1.52 dm) |
| Connector Type | Female idc 14-pin | IDC Receptacle to IDC Receptacle |