.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSEM .05" 12POS 10" Product overview: FFSD-06-D-10.00-01-N
.050" Tiger Eye IDC Ribbon Cable Assemb
CABLE ASSEMBLY, IDC, 12 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position
CABLE ASSEM .05" 12POS 10"
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-06-D-10.00-01-N | 450-FFSD-06-D-10.00-01-N | 1800021 | 83T8432 | FFSD-06-D-10.00-01-N |
| Product Name | Cable Assemblies | Cable Assembly | Ribbon Cable | Cable Assembly, Idc, 12 Conductor, 10, Grey; Connector Type A Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | Unshielded | No Shielding; Unshielded | |||
| Cable Length | 0.8330 ft (2.54 dm) | 0.8333 ft (2.54 dm) | 0.8333 ft (2.54 dm) | 0.8330 ft (2.54 dm) | |
| Connector Type | IDC Socket | IDC Receptacle | |||
| Gender | Female-Female |