Samtec FFSD-05-S-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 12", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position
CABLE ASSY, 10P IDC RCPT-FREE END, 305MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Ways; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes
CABLE ASSM .05" 10PS SGL END 12"
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1800020 | FFSD-05-S-12.00-01-N | 11P4345 | 56AC5445 | FFSD-05-S-12.00-01-N |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assembly, Idc-Free End, 10 Conductor, 12, Grey; Connector Type A Samtec | Cable Assy, 10P Idc Rcpt-Free End, 305Mm; Connector To Connector Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |