Samtec Inc. Cable Assemblies FFSD-07-D-10.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-07-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-07-D-10.00-01-N
Cable Assemblies FFSD-07-D-10.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1976636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1976636
Ribbon Cable 1976636
050" IDC Ribbon Cable Assy,Socket 14 P

050" IDC Ribbon Cable Assy,Socket 14 P

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-07-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-07-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-07-D-10.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc, 14 Conductor, 10, Grey; Connector Type A Samtec - 84T3447 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 14 Conductor, 10, Grey; Connector Type A Samtec
84T3447
Cable Assembly, Idc, 14 Conductor, 10, Grey; Connector Type A Samtec 84T3447
CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 10", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 10In, 14Way Rohs Compliant Samtec - 73AJ5282 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 10In, 14Way Rohs Compliant Samtec
73AJ5282
Lead, 1.27Mm, Idc, 10In, 14Way Rohs Compliant Samtec 73AJ5282
LEAD, 1.27MM, IDC, 10IN, 14WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 10IN, 14WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-07-D-10.00-01-N 1976636 FFSD-07-D-10.00-01-N 84T3447 73AJ5282
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 14 Conductor, 10, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 10In, 14Way Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details