Samtec Inc. Flat Flex Cables (FFC, FPC) - FC1-05-01-T-K-TR FC1-05-01-T-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 871534-FC1-05-01-T-K -TR Series: FC1 Operating Temperature Range: -55°C ~ 105°C Features: 5 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: FC1-05 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051 Other Part Number: FC1-05-01-T-K-TR-ND, SAM13845TR, SAM13845CT, SAM13845DKR
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 871534-FC1-05-01-T-K -TR Series: FC1 Operating Temperature Range: -55°C ~ 105°C Features: 5 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: FC1-05 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051 Other Part Number: FC1-05-01-T-K-TR-ND, SAM13845TR, SAM13845CT, SAM13845DKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - FC1-05-01-T-K-TR
871534-FC1-05-01-T-K-TR
Flat Flex Cables (FFC, FPC) - FC1-05-01-T-K-TR 871534-FC1-05-01-T-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 871534-FC1-05-01-T-K -TR Series: FC1 Operating Temperature Range: -55°C ~ 105°C Features: 5 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: FC1-05 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051 Other Part Number: FC1-05-01-T-K-TR-ND, SAM13845TR, SAM13845CT, SAM13845DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 871534-FC1-05-01-T-K-TR
Series: FC1
Operating Temperature Range: -55°C ~ 105°C
Features: 5 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: FC1-05
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4051
Other Part Number: FC1-05-01-T-K-TR-ND, SAM13845TR, SAM13845CT, SAM13845DKR

Buy Now
Pin & Socket Connectors - FC1-05-01-T-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FC1-05-01-T-K-TR
Pin & Socket Connectors FC1-05-01-T-K-TR
1.00 mm Flat Flexible Cable FFC Skt Stri

1.00 mm Flat Flexible Cable FFC Skt Stri

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 871534-FC1-05-01-T-K-TR FC1-05-01-T-K-TR
Product Name Flat Flex Cables (FFC, FPC) - FC1-05-01-T-K-TR Pin & Socket Connectors
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 600mm, single-end, Screw-Lok - G125-FC22005F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details