Autec Power Inc. PCB Mount Series "The Pacific" Industrial SPJ40-050-PC

Description
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.
Description
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Series
Frisco, TX, United States
PCB Mount Series "The Pacific" Industrial
SPJ40-050-PC
PCB Mount Series "The Pacific" Industrial SPJ40-050-PC
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.

The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPJ40-050-PC
Product Name PCB Mount Series "The Pacific" Industrial
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details