Autec Power Inc. WM-B Series "The Bullseye" Industrial Wall-Mount Adapter WM012B-560I

Description
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.
Description
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The WM012B-560I is part of the WM-B Series "The Bullseye" Industrial Wall-Mount Adapter by Autec Power Inc. It provides a single output power of 12W with an output voltage of 56V and a current of 0.21A. This adapter features a universal input voltage range of 100-240Vac and meets efficiency Level VI standards. It includes over current protection and short circuit protection, ensuring safe operation. The product is classified as LPS rated and has Class II construction. It is designed for use in consumer electronics, telecom, office equipment, and industrial applications. The adapter comes with fixed AC blades compatible with various regions, including the US, UK, EU, AU, and CN. The compact dimensions of 74x29x45.5mm make it suitable for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The WM012B-560I is part of the WM-B Series "The Bullseye" Industrial Wall-Mount Adapter by Autec Power Inc. It provides a single output power of 12W with an output voltage of 56V and a current of 0.21A. This adapter features a universal input voltage range of 100-240Vac and meets efficiency Level VI standards. It includes over current protection and short circuit protection, ensuring safe operation. The product is classified as LPS rated and has Class II construction. It is designed for use in consumer electronics, telecom, office equipment, and industrial applications. The adapter comes with fixed AC blades compatible with various regions, including the US, UK, EU, AU, and CN. The compact dimensions of 74x29x45.5mm make it suitable for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
WM-B Series
Frisco, TX, United States
WM-B Series "The Bullseye" Industrial Wall-Mount Adapter
WM012B-560I
WM-B Series "The Bullseye" Industrial Wall-Mount Adapter WM012B-560I
The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/ office equipment and industrial equipment.

The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/office equipment and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM012B-560I
Product Name WM-B Series "The Bullseye" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1241931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details