Autec Power Inc. WM-Q Series "The Queen" Industrial Wall-Mount Adapter WM012Q-240

Description
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.
Datasheet
Description
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM-Q Series
Frisco, TX, United States
WM-Q Series "The Queen" Industrial Wall-Mount Adapter
WM012Q-240
WM-Q Series "The Queen" Industrial Wall-Mount Adapter WM012Q-240
The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.

The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM012Q-240
Product Name WM-Q Series "The Queen" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details