The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power ratings of 3W, 8W, 9W, 12W, 15W, 18W, 30W, and 36W. AC blade options include US/EU/AU/UK and an optional interchangeable blades. The Queen is UL, CE, and FCC Certified and will power consumer electronics, office equipment, and industrial equipment.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | WM012Q-240I |
| Product Name | WM-Q Series "The Queen" Industrial Wall-Mount Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Consumer Electronics Office & Industrial Equipment |