The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in power ratings of 012W, 018W, 024W, and 072W. Options available include Class I & Class II construction, space saver design, and interchangeable AC blades for US/EU/AU/UK/CN/JP. This unit is an LPS rated product with OCP and SCP ratings and is suitable for consumer electronics/telecom/
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | WM012B-240I |
| Product Name | WM-B Series "The Bullseye" Industrial Wall-Mount Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Consumer Electronics Office & Industrial Equipment |