Autec Power Inc. PCB Mount Series "The Pacific" Industrial SPJ40-560-PC

Description
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.
Description
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Series
Frisco, TX, United States
PCB Mount Series "The Pacific" Industrial
SPJ40-560-PC
PCB Mount Series "The Pacific" Industrial SPJ40-560-PC
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.

The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%, the unit comes in a 2”x3” form factor and is OCP, SCP and OVP rated. Cover kit accessory is available. The Pacific is suitable for network systems, telecommunication systems, storage systems, industrial equipment, and consumer electronics.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPJ40-560-PC
Product Name PCB Mount Series "The Pacific" Industrial
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details