Infineon Technologies AG DC-DC Converters, Digital Power Controllers XDPP1100-Q024

Description
XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications Infineon presents industry’s smallest digital power controller offered in 24-pin VQFN package. The XDP™ digital power supply controller XDPP1100-Q024 is highly-integrated and programmable, offering advanced power control solutions. The product targets a broad range of DC-DC power applications and supports various isolated and non-isolated topologies. The one-of-a-kind architecture of the XDP™ digital power controller includes many optimized power-processing blocks to enhance the performance of isolated DC-DC converters, reduce external components, and minimize firmware development efforts. The XDPP1100-Q024 also provides accurate telemetry and a Power Management Bus (PMBus 1.3) interface for system communication, advanced power conversion, and monitoring. The integrated current-sensing capability and the compact chip size (24-pin 4mm2) can greatly reduce the solution size by eliminating many external components. A combination of high-performance AFE, state-machine-based digital control loop, and a microcontroller integrated in a single chip makes the XDPP1100-Q024 a highly-integrated, programmable, and fastest-time-to-mark et technology for modern high-end power systems. For this reason, it perfectly qualifies for being employed in telecom infrastructures, 48V server motherboards, datacenters, and industrial 4.0 applications. This product is designed to meet power quality and latency challenges and it provides a most optimal solution for high-end power systems. Summary of Features Digitally configurable feedback control supports various control modes Including 100MHz, 32bit Arm® Cortex®-M0 processor for customization Enhanced dynamic transient performance with VINfeed-forward control Low IC standby power Flux- and phase-current balancing Dedicated hardware peripherals include high-performance voltage and current-sense ADCs Supporting burst mode, diode emulation, synchronous rectification soft on/off Excellent load regulation with Infineon patented, fast transient response control schemes Firmware-based system configuration with GUI Support Industry’s smallest digital power controller offered in 24-pin VQFN package Benefits Firmware-based system configuration with GUI support for ease of use and product differentiation Allows user-specific customization and software-based design changes Pre-programmed peripherals and configurability for faster time to market Enhanced control and excellent dynamic transient performance Integrated V/I sensing capability provides best in class system performance, significantly reduced BOM size, and low system cost Sophisticated system-level fault handling System housekeeping,e fan control, LED control, sequencing, PGOOD etc., with configurable GPIOs High efficiency at light-load management Potential Applications Telecommunication infrastructure Remote radio heads Baseband units Indoor/outdoor telecom PSUs UPS systems 48V isolated digital power modules (bricks) 48V server motherboards Industrial 4.0 power applications Point of loads Intermediate Bus converters Non-isolated inverting buck-boost Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Edge computing Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with IPT013N08NM5LF | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs 2EDL8024G | Gate driver ICs TDA38820 | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs BSC028N06NS | N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IQE013N04LM6CG | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSZ070N08LS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET 2EDB7259K | Gate driver ICs IQE013N04LM6CGSC | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module BSC009NE2LS5 | N-Channel Power MOSFET IPB072N15N3 G | N-Channel Power MOSFET ISC060N10NM6 | N-Channel Power MOSFET IPT013N08NM5LF | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs 2EDL8024G | Gate driver ICs TDA38820 | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs BSC028N06NS | N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IQE013N04LM6CG | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications Infineon presents industry’s smallest digital power controller offered in 24-pin VQFN package. The XDP™ digital power supply controller XDPP1100-Q024 is highly-integrated and programmable, offering advanced power control solutions. The product targets a broad range of DC-DC power applications and supports various isolated and non-isolated topologies. The one-of-a-kind architecture of the XDP™ digital power controller includes many optimized power-processing blocks to enhance the performance of isolated DC-DC converters, reduce external components, and minimize firmware development efforts. The XDPP1100-Q024 also provides accurate telemetry and a Power Management Bus (PMBus 1.3) interface for system communication, advanced power conversion, and monitoring. The integrated current-sensing capability and the compact chip size (24-pin 4mm2) can greatly reduce the solution size by eliminating many external components. A combination of high-performance AFE, state-machine-based digital control loop, and a microcontroller integrated in a single chip makes the XDPP1100-Q024 a highly-integrated, programmable, and fastest-time-to-mark et technology for modern high-end power systems. For this reason, it perfectly qualifies for being employed in telecom infrastructures, 48V server motherboards, datacenters, and industrial 4.0 applications. This product is designed to meet power quality and latency challenges and it provides a most optimal solution for high-end power systems. Summary of Features Digitally configurable feedback control supports various control modes Including 100MHz, 32bit Arm® Cortex®-M0 processor for customization Enhanced dynamic transient performance with VINfeed-forward control Low IC standby power Flux- and phase-current balancing Dedicated hardware peripherals include high-performance voltage and current-sense ADCs Supporting burst mode, diode emulation, synchronous rectification soft on/off Excellent load regulation with Infineon patented, fast transient response control schemes Firmware-based system configuration with GUI Support Industry’s smallest digital power controller offered in 24-pin VQFN package Benefits Firmware-based system configuration with GUI support for ease of use and product differentiation Allows user-specific customization and software-based design changes Pre-programmed peripherals and configurability for faster time to market Enhanced control and excellent dynamic transient performance Integrated V/I sensing capability provides best in class system performance, significantly reduced BOM size, and low system cost Sophisticated system-level fault handling System housekeeping,e fan control, LED control, sequencing, PGOOD etc., with configurable GPIOs High efficiency at light-load management Potential Applications Telecommunication infrastructure Remote radio heads Baseband units Indoor/outdoor telecom PSUs UPS systems 48V isolated digital power modules (bricks) 48V server motherboards Industrial 4.0 power applications Point of loads Intermediate Bus converters Non-isolated inverting buck-boost Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Edge computing Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with IPT013N08NM5LF | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs 2EDL8024G | Gate driver ICs TDA38820 | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs BSC028N06NS | N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IQE013N04LM6CG | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSZ070N08LS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET 2EDB7259K | Gate driver ICs IQE013N04LM6CGSC | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module BSC009NE2LS5 | N-Channel Power MOSFET IPB072N15N3 G | N-Channel Power MOSFET ISC060N10NM6 | N-Channel Power MOSFET IPT013N08NM5LF | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs 2EDL8024G | Gate driver ICs TDA38820 | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs BSC028N06NS | N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IQE013N04LM6CG | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Digital Power Controllers - XDPP1100-Q024 - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Digital Power Controllers
XDPP1100-Q024
DC-DC Converters, Digital Power Controllers XDPP1100-Q024
XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications Infineon presents industry’s smallest digital power controller offered in 24-pin VQFN package. The XDP™ digital power supply controller XDPP1100-Q024 is highly-integrated and programmable, offering advanced power control solutions. The product targets a broad range of DC-DC power applications and supports various isolated and non-isolated topologies. The one-of-a-kind architecture of the XDP™ digital power controller includes many optimized power-processing blocks to enhance the performance of isolated DC-DC converters, reduce external components, and minimize firmware development efforts. The XDPP1100-Q024 also provides accurate telemetry and a Power Management Bus (PMBus 1.3) interface for system communication, advanced power conversion, and monitoring. The integrated current-sensing capability and the compact chip size (24-pin 4mm2) can greatly reduce the solution size by eliminating many external components. A combination of high-performance AFE, state-machine-based digital control loop, and a microcontroller integrated in a single chip makes the XDPP1100-Q024 a highly-integrated, programmable, and fastest-time-to-mark et technology for modern high-end power systems. For this reason, it perfectly qualifies for being employed in telecom infrastructures, 48V server motherboards, datacenters, and industrial 4.0 applications. This product is designed to meet power quality and latency challenges and it provides a most optimal solution for high-end power systems. Summary of Features Digitally configurable feedback control supports various control modes Including 100MHz, 32bit Arm® Cortex®-M0 processor for customization Enhanced dynamic transient performance with VINfeed-forward control Low IC standby power Flux- and phase-current balancing Dedicated hardware peripherals include high-performance voltage and current-sense ADCs Supporting burst mode, diode emulation, synchronous rectification soft on/off Excellent load regulation with Infineon patented, fast transient response control schemes Firmware-based system configuration with GUI Support Industry’s smallest digital power controller offered in 24-pin VQFN package Benefits Firmware-based system configuration with GUI support for ease of use and product differentiation Allows user-specific customization and software-based design changes Pre-programmed peripherals and configurability for faster time to market Enhanced control and excellent dynamic transient performance Integrated V/I sensing capability provides best in class system performance, significantly reduced BOM size, and low system cost Sophisticated system-level fault handling System housekeeping,e fan control, LED control, sequencing, PGOOD etc., with configurable GPIOs High efficiency at light-load management Potential Applications Telecommunication infrastructure Remote radio heads Baseband units Indoor/outdoor telecom PSUs UPS systems 48V isolated digital power modules (bricks) 48V server motherboards Industrial 4.0 power applications Point of loads Intermediate Bus converters Non-isolated inverting buck-boost Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Edge computing Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with IPT013N08NM5LF | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs 2EDL8024G | Gate driver ICs TDA38820 | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs BSC028N06NS | N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IQE013N04LM6CG | N-Channel Power MOSFET BSC040N10NS5 | N-Channel Power MOSFET BSZ070N08LS5 | N-Channel Power MOSFET BSC039N06NS | N-Channel Power MOSFET 2EDB7259K | Gate driver ICs IQE013N04LM6CGSC | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module BSC009NE2LS5 | N-Channel Power MOSFET IPB072N15N3 G | N-Channel Power MOSFET ISC060N10NM6 | N-Channel Power MOSFET IPT013N08NM5LF | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs 2EDL8024G | Gate driver ICs TDA38820 | Integrated POL Voltage Regulators 2EDF7275K | Gate driver ICs BSC028N06NS | N-Channel Power MOSFET BSC010N04LS6 | N-Channel Power MOSFET IQE013N04LM6CG | N-Channel Power MOSFET 1 2 3 4 5

XDP™ integrated digital power controller with PMBus for isolated DC-DC power applications

Infineon presents industry’s smallest digital power controller offered in 24-pin VQFN package. The XDP™ digital power supply controller XDPP1100-Q024 is highly-integrated and programmable, offering advanced power control solutions. The product targets a broad range of DC-DC power applications and supports various isolated and non-isolated topologies.

The one-of-a-kind architecture of the XDP™ digital power controller includes many optimized power-processing blocks to enhance the performance of isolated DC-DC converters, reduce external components, and minimize firmware development efforts. The XDPP1100-Q024 also provides accurate telemetry and a Power Management Bus (PMBus 1.3) interface for system communication, advanced power conversion, and monitoring. The integrated current-sensing capability and the compact chip size (24-pin 4mm2) can greatly reduce the solution size by eliminating many external components.

A combination of high-performance AFE, state-machine-based digital control loop, and a microcontroller integrated in a single chip makes the XDPP1100-Q024 a highly-integrated, programmable, and fastest-time-to-market technology for modern high-end power systems. For this reason, it perfectly qualifies for being employed in telecom infrastructures, 48V server motherboards, datacenters, and industrial 4.0 applications. This product is designed to meet power quality and latency challenges and it provides a most optimal solution for high-end power systems.


Summary of Features

  • Digitally configurable feedback control supports various control modes
  • Including 100MHz, 32bit Arm® Cortex®-M0 processor for customization
  • Enhanced dynamic transient performance with VINfeed-forward control
  • Low IC standby power
  • Flux- and phase-current balancing
  • Dedicated hardware peripherals include high-performance voltage and current-sense ADCs
  • Supporting burst mode, diode emulation, synchronous rectification soft on/off
  • Excellent load regulation with Infineon patented, fast transient response control schemes
  • Firmware-based system configuration with GUI Support
  • Industry’s smallest digital power controller offered in 24-pin VQFN package

Benefits

  • Firmware-based system configuration with GUI support for ease of use and product differentiation
  • Allows user-specific customization and software-based design changes
  • Pre-programmed peripherals and configurability for faster time to market
  • Enhanced control and excellent dynamic transient performance
  • Integrated V/I sensing capability provides best in class system performance, significantly reduced BOM size, and low system cost
  • Sophisticated system-level fault handling
  • System housekeeping,e fan control, LED control, sequencing, PGOOD etc., with configurable GPIOs
  • High efficiency at light-load management

Potential Applications

  • Telecommunication infrastructure
    • Remote radio heads
    • Baseband units
    • Indoor/outdoor telecom PSUs
    • UPS systems
  • 48V isolated digital power modules (bricks)
  • 48V server motherboards
  • Industrial 4.0 power applications
  • Point of loads
  • Intermediate Bus converters
  • Non-isolated inverting buck-boost

Applications

  • 48 V intermediate bus converter (IBC)
  • 48 V to 12 V DC-DC converter
  • Edge computing
  • Telecommunication infrastructure
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IPT013N08NM5LF |
    N-Channel Power MOSFET
  • 2EDL8023G3C |
    Gate driver ICs
  • 2EDL8024G |
    Gate driver ICs
  • TDA38820 |
    Integrated POL Voltage Regulators
  • 2EDF7275K |
    Gate driver ICs
  • BSC028N06NS |
    N-Channel Power MOSFET
  • BSC010N04LS6 |
    N-Channel Power MOSFET
  • IQE013N04LM6CG |
    N-Channel Power MOSFET
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • BSZ070N08LS5 |
    N-Channel Power MOSFET
  • BSC039N06NS |
    N-Channel Power MOSFET
  • 2EDB7259K |
    Gate driver ICs
  • IQE013N04LM6CGSC |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • IR3823AMTRPBF |
    Integrated POL Voltage Regulators
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • OPTIGA TPM SLB 9672 FW16 |
    OPTIGA™ TPM - Trusted Platform Module
  • BSC009NE2LS5 |
    N-Channel Power MOSFET
  • IPB072N15N3 G |
    N-Channel Power MOSFET
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • IPT013N08NM5LF |
    N-Channel Power MOSFET
  • 2EDL8023G3C |
    Gate driver ICs
  • 2EDL8024G |
    Gate driver ICs
  • TDA38820 |
    Integrated POL Voltage Regulators
  • 2EDF7275K |
    Gate driver ICs
  • BSC028N06NS |
    N-Channel Power MOSFET
  • BSC010N04LS6 |
    N-Channel Power MOSFET
  • IQE013N04LM6CG |
    N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number XDPP1100-Q024
Product Name DC-DC Converters, Digital Power Controllers
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3RBR4765JZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Dc/dc Conv, Sync Buck, 2.8Mhz, 150Deg C Rohs Compliant Infineon - 82AH5114 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5QR4770AZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Power - DC-DC Converters - Integrated Smart Power Stages - TLF12501 - TLF12501 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.2 to 5.5 volts
DC Output Current 90 amps
View Details