DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-26; DC / DC Converter Type:Module; Input Voltage Min:1.2V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:26Pins; Output Current:6A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC9765 |
| Product Name | Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-26; Dc / Dc Converter Type Infineon |
| Type | DC-DC Converter |