Infineon Technologies AG Dc/dc Conv, Pol, 10A, Buck, Qfn-17; Dc / Dc Converter Type Infineon IR3475MTRPBF

Description
DC/DC CONV, POL, 10A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:10A; Output Voltage Min:500mV;RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, 10A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:10A; Output Voltage Min:500mV;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, 10A, Buck, Qfn-17; Dc / Dc Converter Type Infineon - 17AC9935 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, 10A, Buck, Qfn-17; Dc / Dc Converter Type Infineon
17AC9935
Dc/dc Conv, Pol, 10A, Buck, Qfn-17; Dc / Dc Converter Type Infineon 17AC9935
DC/DC CONV, POL, 10A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:10A; Output Voltage Min:500mV;RoHS Compliant: Yes

DC/DC CONV, POL, 10A, BUCK, QFN-17; DC / DC Converter Type:Module; Input Voltage Min:3V; Input Voltage Max:27V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:10A; Output Voltage Min:500mV;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17AC9935
Product Name Dc/dc Conv, Pol, 10A, Buck, Qfn-17; Dc / Dc Converter Type Infineon
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details