Infineon Technologies AG Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-15; Dc / Dc Converter Type Infineon IR3840AMTRPBF

Description
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-15; Dc / Dc Converter Type Infineon - 34AC1845 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-15; Dc / Dc Converter Type Infineon
34AC1845
Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-15; Dc / Dc Converter Type Infineon 34AC1845
DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:14A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 34AC1845
Product Name Dc/dc Conv, Sync Buck, 1Mhz, Pqfn-15; Dc / Dc Converter Type Infineon
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details