Infineon Technologies AG Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Dc / Dc Converter Type Infineon IR3895MTRPBF

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:16A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Dc / Dc Converter Type Infineon - 17AC7040 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Dc / Dc Converter Type Infineon
17AC7040
Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Dc / Dc Converter Type Infineon 17AC7040
DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:16A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:17Pins; Output Current:16A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17AC7040
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, 125Deg C; Dc / Dc Converter Type Infineon
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details