Infineon Technologies AG Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806 TDA38806

Description
TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38806 provides internal compensation, simplifying the tuning and reducing the overall design effort. Summary of Features Wide input voltage range (2.7 - 16 V) No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Industrial PC
Request a Quote Datasheet
Description
TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38806 provides internal compensation, simplifying the tuning and reducing the overall design effort. Summary of Features Wide input voltage range (2.7 - 16 V) No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Industrial PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806 - TDA38806 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806
TDA38806
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806 TDA38806
TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38806 provides internal compensation, simplifying the tuning and reducing the overall design effort. Summary of Features Wide input voltage range (2.7 - 16 V) No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Industrial PC

TDA38806 is a 6 A fully integrated,highly efficient DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies design and achieves fast transient response while maintaining excellent line and load regulation. Operating over a wide range of input voltages, it is suitable for use in a broad range of applications. TDA38806 provides internal compensation, simplifying the tuning and reducing the overall design effort.


Summary of Features

  • Wide input voltage range (2.7 - 16 V)
  • No external compensation
  • Supports both FCCM and DEM mode
  • Programmable Fsw
  • Soft start
  • OCP limit
  • Enhanced protection features

Benefits

  • Support diverse end applications
  • Compact design
  • No external components
  • Efficiency at light/full load
  • Robust design and reliability

Applications

  • 48 V intermediate bus converter (IBC)
  • Data center and AI data center solutions
  • Industrial PC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA38806
Product Name Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38806
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-26; Dc / Dc Converter Type Infineon - 12AC9765 - Newark, An Avnet Company
Specs
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 6 amps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3BS02G - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Dc/dc Pol Conv, Sync Buck, 2Mhz, 125Degc Rohs Compliant Infineon - 57AK3776 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
View Details
AC-DC Converters - 2625896 - RS Components, Ltd.
Infineon Technologies AG
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Current 0.0030 amps
View Details
2 suppliers