Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 21
Product Name Notes
BASIC SWITCH
LIMIT SWITCH 600V 10AMP C +OPTIO
LIMIT SWITCH, 9007, 240 VAC 10AM
LIMIT SWITCH, 9007, 600 V 10AMP
LIMIT SWITCH, 9007, 600 VAC 15AM
LIMIT SWITCH, 9007C, FULL BODY
LIMIT SWITCH, 9007ML, MINIATURE
LMTSW PG13 RLR PLNGR POSBRK
LMTSW PG13 RLR PLNGR
LMTSW PG13 SIDE ROTRY POSBRK
LMTSW PG13 SIDE ROTRY
LMTSW PG13 TOP PLNGR
LMTSW PG13 WOBBLE SPRING
LMTSW RLR PLNGR POSBRK
NEMA LIMIT SWITCH, 9007C, HEAVY
SEALED AERO SWITCH
SWITCH BALL NO
SWITCH LIMIT HAZARDOUS LOCATION
SWITCH LIMIT STEEL PLUNGER
SWITCH SNAP ACT DPST 100MA 30V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 500MA 28V
SWITCH SNAP ACT SPDTX4 5A 250V
SWITCH SNAP ACT SPST-NC 50MA 24V
SWITCH SNAP ACT SPST-NO 50MA 24V
SWITCH SNAP ACTION DPDT 10A 250V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION DPST 6A 250V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 15A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 28V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 24V
SWITCH SNAP ACTION SPDT 5A 240V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT 7A 115V
SWITCH SNAP ACTION SPDT 8A 250V
SWITCH STOPLAMP
SWITCH TOGGLE
Touch Sensor TS-10

<< Prev Next >>