Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| AV3 STANDARD VERSION | |
| FS SWITCH LONG HINGE LEVER TYPE | |
| FS SWITCH PIN TYPE | |
| FS SWITCH ROLLER LEVER TYPE | |
| FS SWITCH SIMULATED ROLLER LEVER | |
| RF WIRELESS | |
| RF/Wireless | |
| SWITCH SNAP ACT FAIL DETECT 16V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 30V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 25A 125V | |
| SWITCH SNAP ACT SPST-NC 50MA 16V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 25A 125V | |
| SWITCH SNAP ACT SPST-NO 50MA 16V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 30V | |
| SWITCH SNAP SPST-NC 100MA 30V | |
| SWITCH SNAP SPST-NO 100MA 30V | |
| Switches | |
| TURQUOISE STROKE SWITCH (ASQ1) |
| << Prev | Next >> |