Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:5A; Contact Voltage AC Max:240V; Operating Force Max:12.2N; Product Range:914CE Series; Contact Current DC Max:3A RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 5A 240V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | 72J4858 | 914CE2-27 | 914CE2-27 |
| Product Name | Limit Switch Actuator Honeywell | Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Maximum Current Rating | 5 amps | 5 amps | |
| Maximum AC Voltage Rating | 240 volts | 28 volts |