Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 21
Product Name Notes
831704 R W7A5
DETECTOR SWITCH 5.7X4.0MM SIDE P
ENVIRONMENTALLY SEALED LIMIT SW
EXPLOSION-PROOF LIMIT SWES
FONCTION I (CHANGEOVER).TERMINA L
HEAVY DUTY LIMIT SW EXPLOSION
HEAVY DUTY LIMIT SW ROLLER
HM HERMETICALLY SEALED BASIC SW
HS HERMETICALLY SEALED BASIC SW
ML HEAVY DUTY LIMIT SW
SE ENVIRONMENTALLY SEALED BASIC
SEALED AERO SWITCH
SLDSW 5A 0.5M LEVER 139FX
SNSW 0.1A 1-4 NONE NONUL
SNSW 16A 1/4QC NONUL
SNSW 6A 1/4 NONE POSBRK
SNSW 6A 3/16 NONE POSBRK
SNSW I W2 154A R:35.75
SNSW-DT QC 3-16 153A R:29.7
SWITCH -DT QC 1/4 UL/CSA
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH LIMIT HAZARDOUS LOCATION
SWITCH LIMITED SPDT 3A 125V
SWITCH PLUNGER DPST 10A SCREW
SWITCH ROLLER DPDT 15A SOLDER
SWITCH SNAP ACT DPDT 10A 28V
SWITCH SNAP ACT DPDT 15A 28V
SWITCH SNAP ACT DPST-NC 6A 120V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 5A 250V
SWITCH SNAP ACT SPDT X 6 7A 28V
SWITCH SNAP ACT SPDTX2 15A 125V
SWITCH SNAP ACT SPDTX2 20A 120V
SWITCH SNAP ACT SPDTX2 20A 125V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 20A 250V
SWITCH SNAP ACT SPST-NC 6A 250V
SWITCH SNAP ACT SPST-NC 8A 125V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 20A 250V
SWITCH SNAP ACT SPST-NO 4A 250V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACT SPST-NO 8A 125V
SWITCH SNAP ACTION 4PDT 7A 28V
SWITCH SNAP ACTION 4PST 6A 120V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 12A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 115V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 220V
SWITCH SNAP ACTION SPDT 20A 120V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 21A 125V
SWITCH SNAP ACTION SPDT 3A 30V
SWITCH SNAP ACTION SPDT 4A 220V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT 7A 250V
SWITCH SNAP ACTION SPDT 7A 28V
SWITCH SNAP ACTION SPDT 8A 125V
SWITCH SNAP ACTION SPDTX2 1A 28V
SWITCH SNAP ACTION SPDTX2 7A 28V
SWITCH SNAP ACTION SPDTX2
SWITCH SNAP ACTION SPDTX4 7A 28V
SWITCH SNAP FORM C 1/4 QC
SWITCH SNAP SPST-NC 100MA 250V
SWITCH SNAP SPST-NO 100MA 250V

<< Prev Next >>