Panasonic Snap Action, Limit Switches - ABJ151060 ABJ151060

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 766872-ABJ151060 Series: * Family Name: ABJ1 Categories: Switches Alternative Parts (Cross-Reference): UX10E30A01; UX40E30A01; D2F; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 766872-ABJ151060 Series: * Family Name: ABJ1 Categories: Switches Alternative Parts (Cross-Reference): UX10E30A01; UX40E30A01; D2F; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - ABJ151060
766872-ABJ151060
Snap Action, Limit Switches - ABJ151060 766872-ABJ151060
Manufacturer: Panasonic Electric Works Win Source Part Number: 766872-ABJ151060 Series: * Family Name: ABJ1 Categories: Switches Alternative Parts (Cross-Reference): UX10E30A01; UX40E30A01; D2F; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 766872-ABJ151060
Series: *
Family Name: ABJ1
Categories: Switches
Alternative Parts (Cross-Reference): UX10E30A01; UX40E30A01; D2F;
Introduction Date: October 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Switches - Limit Switches - ABJ151060 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
ABJ151060
Switches - Limit Switches ABJ151060
SWITCH SNAP ACTION SPDT 2A 125V

SWITCH SNAP ACTION SPDT 2A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 766872-ABJ151060 ABJ151060
Product Name Snap Action, Limit Switches - ABJ151060 Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 5550 - 5850 Degrees - S9200A-G163-19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 5550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details