Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| ABJ (BJ) TURQUOISE SWITCH | |
| FJ SWITCH HINGE LEVER TYPE | |
| FJ SWITCH PIN TYPE | |
| FJ SWITCH SIMULATED ROLLER LEVER | |
| Linear IC's | |
| SWITCH SNAP ACT DPST-NC 25A 125V | |
| SWITCH SNAP ACT DPST-NO 10A 125V | |
| SWITCH SNAP ACT DPST-NO 15A 125V | |
| SWITCH SNAP ACT DPST-NO 25A 125V | |
| SWITCH SNAP ACT DPST-NO 5A 250V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 1A 250V | |
| SWITCH SNAP ACT SPST-NC 2A 125V | |
| SWITCH SNAP ACT SPST-NC 3A 250V | |
| SWITCH SNAP ACT SPST-NC 5A 250V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 250V | |
| SWITCH SNAP ACT SPST-NO 2A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 250V | |
| SWITCH SNAP ACTION DPDT 15A 125V | |
| SWITCH SNAP ACTION DPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 15A 250V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 250V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP SPST-NC 100MA 125V | |
| SWITCH SNAP SPST-NO 100MA 10V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| Switches |
| << Prev | Next >> |