Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 21
Product Name Notes
SEALED.FONCTION I (CHANGEOVER).H
SNAP ACT SEALED SWITCH 0.1A
SNSW 0.1A .110 PLST 79257876
SUBSW 5A PANEL MNT PUSH-BUTTON
SWITCH SNAP ACT DPST 100MA 30V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPST-NC 12A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 20A 250V
SWITCH SNAP ACT SPST-NC 5A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 20A 250V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACTION DPST 6A 250V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 12A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 50MA 14V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP SPST-NC 100MA 250V
SWITCH SNAP SPST-NO 100MA 250V

<< Prev Next >>