Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 21
Product Name Notes
FS LL SWITCH HINGE LEVER TYPE
FS LL SWITCH LONG HINGE LEVER TY
FS LL SWITCH PIN TYPE
FS LL SWITCH ROLLER LEVER TYPE
FST LL SWITCH HINGE LEVER TYPE
FST LL SWITCH PIN TYPE
FST LL SWITCH ROLLER LEVER TYPE
FST LL SWITCH SHORT HINGE LEVER
FST SWITCH HINGE LEVER TYPE
FST SWITCH LONG HINGE LEVER TYPE
FST SWITCH PIN TYPE
FST SWITCH SHORT HINGE LEVER TYP
FST SWITCH SIMULATED ROLLER LEVE
RF WIRELESS
RF/Wireless
SWITCH SIMULATED ROLLER LEVER TY
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 30V
Switches

<< Prev Next >>