Dynisco Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Description he PT465XL measures polymer melt... | |
| Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Adjustable zero and span 0 to... | |
| Features and Benefits 1/2-20 UNF thread pressure transmitter Reduce temperature drift by ~80% over non-compensated units Accuracy to ±0.25% FS Temperature output available (RTD or 4-20mA) HART™ digital communications 0-500... | |
| Features and Benefits 2 year warranty and 60 years of Dynisco industry experience Accuracy better than ±0.5% TiAlN diaphragm coating is standard mV/V, 0-10VDC, or mA outputs available Integral temperature... | |
| Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure... | |
| Features and Benefits 3 mV/V full scale output Accuracy ±0.50% Pressure ranges 0-15 PSI to 0-10,000 PSI Wide operating temperature range Superior temperature characteristics All welded stainless steel construction Hermetically... | |
| Features and Benefits 3 mV/V full scale output Accuracy better than ±0.5% Pressure ranges from 0-15 PSI to 0-10,000 PSI Pressure/vacuum service Extended operating temperature range All welded, stainless steel... | |
| Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140,... | |
| Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.25% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Handles temperatures up to 1000°F... | |
| Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 100 Bar to 0 - 2,000 Bar Fits in tight locations Internal... | |
| Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 35 BAR to 0 - 700 BAR Temperature up to 538°C All... | |
| Features and Benefits 3.33 mV/V full scale output Accuracy of better than ±0.5% Pressure ranges from 0 - 500 psi to 0 - 10,000 psi All welded stainless steel with... | |
| Features and Benefits 6 mm sensing diaphragm 3.33 mV/V full scale output Accuracy of better than ±1% Pressure ranges from 0 - 5,000 psi to 0 - 10,000 psi Good... | |
| Features and Benefits 6 mm sensing diaphragm Pressure ranges from 0 - 350 BAR to 0 - 700 BAR Accuracy of better than ±1% 3.33 mV/V full scale output Internal... | |
| Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage... | |
| Features and Benefits Accuracy ±0.25% Stainless steel construction Sealed zero and span potentiometers Tight temperature compensation 15 to 10,000 PSI Advanced electronics design Internal shunt calibration 3mv/V, 5 Vdc or... | |
| Features and Benefits Accuracy ±0.5% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage... | |
| Features and Benefits Accuracy better than ±0.25% DyMax® coated stainless steel wetted parts Proven sensor design Excellent thermal stability and repeatability 0 - 500 to 0 -30,000 psi Internal 80%... | |
| Features and Benefits Accuracy better than ±0.25% Measures up to 1000°F (538°C) NaK fill meets FDA and USDA requirements Inconel diaphragm 0 - 500 to 0 -10,000 psi 3.33 mV/V... | |
| Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA460... | |
| Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The PT460E... | |
| Features and Benefits Accuracy better than ±1.0% Inconel diaphragm Superior temperature stability Patented sensing element 0 - 3,000 to 0 -30,000 psi Internal 80% shunt calibration Description The PT460XL Series... | |
| Features and Benefits Accuracy of better than ±0.25% Choice of flanged or threaded configurations 0 - 250 to 0 - 10,000 psi Withstands processes up to 700°F Internal 80% shunt... | |
| Features and Benefits Adjustable zero and span Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts 0 - 10 Vdc and 1 - 11 Vdc outputs 0 - 500... | |
| Features and Benefits Adjustable zero and span Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts 4 - 20 mA output 0 - 500 to 0 - 30,000 psi... | |
| Features and Benefits Adjustable zero and span Accuracy better than ±1.0% DyMax® coated stainless steel wetted parts 0 - 10 Vdc outputs 0 - 500 to 0 - 10,000 psi... | |
| Features and Benefits Adjustable zero and span Accuracy better than ±1.0% Inconel diaphragm 4 - 20 mA output 0 - 3,000 to 0 - 20,000 psi Internal 80% shunt calibration... | |
| Features and Benefits Adjustable zero and span Oil fill meets FDA dn USDA requirements Accuracy better than ±0.5% DyMax® coated convoluted SST wetted parts 0 - 10 Vdc output Internal... | |
| Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000... | |
| Features and Benefits Better than ±0.5% accuracy 3.33 mV/V FSO Internal 80% shunt calibration All stainless steel wetted parts 0 - 500 to 0 - 30,000 psi Good stability and... | |
| Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high... | |
| Features and Benefits Better than ±0.5% accuracy Sealed stainless steel housing and stem Standard conduit, optional hermetic fitting Internal 80% shunt 3.33 mV/V FSO FDA recognized as safe (GRAS) Description... | |
| Features and Benefits Better than ±0.5% accuracy Special fill material 0 - 1000 to 0 - 10,000 psi 3.33 mV/V FSO Fill material meets FDA and USDA requirements Description Model... | |
| Features and Benefits Dual 5-digit display Peak display function and digital auto-zero Programmable alarm relays Optional 4 - 20 mA, 0 - 10 Vdc retransmission Accuracy better than ±0.5% Customer... | |
| Features and Benefits Flush diaphragm Accuracy ±0.50% Zero volume pressure port 15 to 10,000 psi 3 mV/V output Internal shunt calibration Description Dynisco's PT311JA flush diaphragm pressure transducer is designed... | |
| Features and Benefits HART™ digital communication Better than ±0.25% combined error 4 - 20 mA loop-powered output 0 - 250 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and... | |
| Features and Benefits HART™ digital communication Better than ±0.5% combined error 4 - 20 mA loop-powered output 0 - 1,500 to 0 -30,000 psi ATEX/Intrinsically Safe approved Meets PED and... | |
| Features and Benefits Installation for media temperature up to 400°C Flexible capillary between rigid stem and housing Electrical built-in calibration Various high level outputs 4-20 mA, 2-wire 0-10 V DC,... | |
| Features and Benefits No fill material RoHS compliant for sustainability programs Robust, thicker Inconel diaphragm is coated with DyMax® Available with thermocouple temperature output 250-10,000 PSI pressure range capability HART... | |
| Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & |