Dynisco Pressure Sensors MDA420

Description
Features and Benefits Accuracy better than ±0.25% DyMax® coated stainless steel wetted parts Proven sensor design Excellent thermal stability and repeatability 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA420 Series transducer is a ±0.25% sensor ideal for melt pressure applications requiring high accuracy, simple installation, repeatability and reliability. The MDA420 transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA420 comes equipped with an eight pin Bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA420 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.
Datasheet
Description
Features and Benefits Accuracy better than ±0.25% DyMax® coated stainless steel wetted parts Proven sensor design Excellent thermal stability and repeatability 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA420 Series transducer is a ±0.25% sensor ideal for melt pressure applications requiring high accuracy, simple installation, repeatability and reliability. The MDA420 transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA420 comes equipped with an eight pin Bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA420 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - MDA420 - Dynisco
Franklin, MA, USA
Pressure Sensors
MDA420
Pressure Sensors MDA420
Features and Benefits Accuracy better than ±0.25% DyMax® coated stainless steel wetted parts Proven sensor design Excellent thermal stability and repeatability 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA420 Series transducer is a ±0.25% sensor ideal for melt pressure applications requiring high accuracy, simple installation, repeatability and reliability. The MDA420 transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA420 comes equipped with an eight pin Bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA420 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.

Features and Benefits

  • Accuracy better than ±0.25%
  • DyMax® coated stainless steel wetted parts
  • Proven sensor design
  • Excellent thermal stability and repeatability
  • 0 - 500 to 0 -30,000 psi
  • Internal 80% shunt calibration

Description

The MDA420 Series transducer is a ±0.25% sensor ideal for melt pressure applications requiring high accuracy, simple installation, repeatability and reliability. The MDA420 transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA420 comes equipped with an eight pin Bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA420 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number MDA420
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2547405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Charge Mode Pressure Sensor - 2200C4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details