Dynisco General Purpose Pressure Sensors 831

Description
Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet
Description
Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pressure Sensors - 831 - Dynisco
Franklin, MA, USA
General Purpose Pressure Sensors
831
General Purpose Pressure Sensors 831
Features and Benefits Accuracy ±0.25% 3 mV/V, 5 Vdc and 10 Vdc outputs 0 - 100 to 0 - 30,000 psi Excellent temperature compensation Internal shunt calibration Bonded strain gage sensor Description Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Features and Benefits

  • Accuracy ±0.25%
  • 3 mV/V, 5 Vdc and 10 Vdc outputs
  • 0 - 100 to 0 - 30,000 psi
  • Excellent temperature compensation
  • Internal shunt calibration
  • Bonded strain gage sensor

Description

Models 831, 851, and 861 general purpose transducers offer flexible design and a pressure measurement accuracy of ±0.25% full scale output. Interchangeable configuration allows users to specify the pressure range, pressure port and output level that meet specific application requirements. A bonded strain gage sensor provides reliable operation in a wide range of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number 831
Product Name General Purpose Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 11025732-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Standard Solid-State Pressure Sensor - 836P-D2SMGB14PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details