Dynisco Push Rod Melt Pressure Sensors EPR3

Description
Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.
Datasheet
Description
Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Rod Melt Pressure Sensors - EPR3 - Dynisco
Franklin, MA, USA
Push Rod Melt Pressure Sensors
EPR3
Push Rod Melt Pressure Sensors EPR3
Features and Benefits Better than ±0.5% accuracy Push - rod design Measures up to 750°F (400°C) All stainless steel, wetted parts Internal 80% shunt calibration Description Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.

Features and Benefits

  • Better than ±0.5% accuracy
  • Push - rod design
  • Measures up to 750°F (400°C)
  • All stainless steel, wetted parts
  • Internal 80% shunt calibration

Description

Dynisco’s model EPR3 high - temperature melt pressure transducer is offered as an alternative to its PT420 and PT460 series. The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number EPR3
Product Name Push Rod Melt Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSLU-G0250-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
E8Y-L Pressure Display - E8Y-LR5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure sensors - 43 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details