Dynisco Dyn-X-V Melt Pressure Sensors Dyn-X-V

Description
Features and Benefits Adjustable zero and span Accuracy better than ±1.0% DyMax® coated stainless steel wetted parts 0 - 10 Vdc outputs 0 - 500 to 0 - 10,000 psi Internal 80% shunt calibrations Description The DYN-X-V Series transmitter is a ±1.0% sensor ideal for general purpose melt pressure measurements requiring simple installation, repeatability and reliability. The DYN-X-V transmitters provide the industry standard 0 - 10 Vdc amplified signal designed to work with DCS and PLCs. The DYN-X-V comes equipped with zero and span pots to adapt the transmitter to process conditions. Optional thermocouple or RTD configurations are available to provide melt temperature. The DYN-X-V features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
Datasheet
Description
Features and Benefits Adjustable zero and span Accuracy better than ±1.0% DyMax® coated stainless steel wetted parts 0 - 10 Vdc outputs 0 - 500 to 0 - 10,000 psi Internal 80% shunt calibrations Description The DYN-X-V Series transmitter is a ±1.0% sensor ideal for general purpose melt pressure measurements requiring simple installation, repeatability and reliability. The DYN-X-V transmitters provide the industry standard 0 - 10 Vdc amplified signal designed to work with DCS and PLCs. The DYN-X-V comes equipped with zero and span pots to adapt the transmitter to process conditions. Optional thermocouple or RTD configurations are available to provide melt temperature. The DYN-X-V features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dyn-X-V Melt Pressure Sensors - Dyn-X-V - Dynisco
Franklin, MA, USA
Dyn-X-V Melt Pressure Sensors
Dyn-X-V
Dyn-X-V Melt Pressure Sensors Dyn-X-V
Features and Benefits Adjustable zero and span Accuracy better than ±1.0% DyMax® coated stainless steel wetted parts 0 - 10 Vdc outputs 0 - 500 to 0 - 10,000 psi Internal 80% shunt calibrations Description The DYN-X-V Series transmitter is a ±1.0% sensor ideal for general purpose melt pressure measurements requiring simple installation, repeatability and reliability. The DYN-X-V transmitters provide the industry standard 0 - 10 Vdc amplified signal designed to work with DCS and PLCs. The DYN-X-V comes equipped with zero and span pots to adapt the transmitter to process conditions. Optional thermocouple or RTD configurations are available to provide melt temperature. The DYN-X-V features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.

Features and Benefits

  • Adjustable zero and span
  • Accuracy better than ±1.0%
  • DyMax® coated stainless steel wetted parts
  • 0 - 10 Vdc outputs
  • 0 - 500 to 0 - 10,000 psi
  • Internal 80% shunt calibrations

Description

The DYN-X-V Series transmitter is a ±1.0% sensor ideal for general purpose melt pressure measurements requiring simple installation, repeatability and reliability. The DYN-X-V transmitters provide the industry standard 0 - 10 Vdc amplified signal designed to work with DCS and PLCs. The DYN-X-V comes equipped with zero and span pots to adapt the transmitter to process conditions. Optional thermocouple or RTD configurations are available to provide melt temperature. The DYN-X-V features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of electrical connections.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number Dyn-X-V
Product Name Dyn-X-V Melt Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10221122-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details