Dynisco Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Description Dynisco has a wide variety of robust Melt Temperature measurement devices which are designed to measure temperature in the melt stream for the Extrusion and Polymer Processing Industries. Select... | |
| Features and Benefits TC Junction can be centered in hot melt stream Retractable from flush to 2.5” Up to 900°F melt temperatures All stainless steel construction Exposed junction 1/2-20 UNF... |