Dynisco Flush Diaphragm High Pressure Transducer PT375

Description
Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved Description The PT375 pressure transmitter is designed for applications requiring zero volume pressure port, fast response time, and stringent cleanability standards. The metal-t0-metal high pressure seal offers reliable pressure measurements of slurries, viscous liquids and other media that can be homogenized.
Datasheet
Description
Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved Description The PT375 pressure transmitter is designed for applications requiring zero volume pressure port, fast response time, and stringent cleanability standards. The metal-t0-metal high pressure seal offers reliable pressure measurements of slurries, viscous liquids and other media that can be homogenized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flush Diaphragm High Pressure Transducer - PT375 - Dynisco
Franklin, MA, USA
Flush Diaphragm High Pressure Transducer
PT375
Flush Diaphragm High Pressure Transducer PT375
Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved Description The PT375 pressure transmitter is designed for applications requiring zero volume pressure port, fast response time, and stringent cleanability standards. The metal-t0-metal high pressure seal offers reliable pressure measurements of slurries, viscous liquids and other media that can be homogenized.

Features and Benefits

  • 3 mv/v full scale output
  • Accuracy ±0.50%
  • Pressure ranges 0-1,000 PSI to 0-30,000 PSI
  • Iconel 718 pressure fitting
  • Zero volume pressure port
  • Meets cleanability standards
  • Metal-to-metal pressure seal
  • Internal 80% shunt calibration
  • CE approved

Description

The PT375 pressure transmitter is designed for applications requiring zero volume pressure port, fast response time, and stringent cleanability standards. The metal-t0-metal high pressure seal offers reliable pressure measurements of slurries, viscous liquids and other media that can be homogenized.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT375
Product Name Flush Diaphragm High Pressure Transducer
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-LR2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers