Dynisco Pressure Sensors MDA460

Description
Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA460 Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA460 comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA460 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.
Datasheet
Description
Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA460 Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA460 comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA460 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - MDA460 - Dynisco
Franklin, MA, USA
Pressure Sensors
MDA460
Pressure Sensors MDA460
Features and Benefits Accuracy better than ±0.5% DyMax® coated stainless steel wetted parts Proven sensor design 0 - 500 to 0 -30,000 psi Internal 80% shunt calibration Description The MDA460 Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA460 comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA460 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.

Features and Benefits

  • Accuracy better than ±0.5%
  • DyMax® coated stainless steel wetted parts
  • Proven sensor design
  • 0 - 500 to 0 -30,000 psi
  • Internal 80% shunt calibration

Description

The MDA460 Series transducer is a ±0.5% sensor ideal for melt pressure applications requiring simple installation, repeatability and reliability. The PT460E transducers provide the industry standard 3.33 mV/V signal designed to work with most pressure indicators. The MDA460 comes equipped with a six pin bendix connector. Optional thermocouple or RTD configurations are available to provide melt temperature. The MDA460 features a 1/2-20 UNF thread for installation in standard transducer mounting holes and can be supplied with a variety of other electrical connections if desired.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number MDA460
Product Name Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P2VA1/1000bar - 1-P2VA1/1000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1014304-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.7250 psi (0.5102 m H2O)
View Details