Dynisco Rugged Test Transducers PT139A

Description
Features and Benefits 3 mV/V full scale output Accuracy better than ±0.5% Pressure ranges from 0-15 PSI to 0-10,000 PSI Pressure/vacuum service Extended operating temperature range All welded, stainless steel construction Withstands severe shock and vibration Internal 80% shunt calibration CE approval Description Dynisco's PT139 & PT139A pressure transmitters are designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. These withstand cyclic pressure and provdie outstanding performance under the sever demands of the industrial market. The small and rugged design make them ideal for restricted space applications. The all welded steel construction is ideal for demanding industrial or heavy duty applications. They are environmentally sealed transducers that prevent contamination.
Datasheet
Description
Features and Benefits 3 mV/V full scale output Accuracy better than ±0.5% Pressure ranges from 0-15 PSI to 0-10,000 PSI Pressure/vacuum service Extended operating temperature range All welded, stainless steel construction Withstands severe shock and vibration Internal 80% shunt calibration CE approval Description Dynisco's PT139 & PT139A pressure transmitters are designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. These withstand cyclic pressure and provdie outstanding performance under the sever demands of the industrial market. The small and rugged design make them ideal for restricted space applications. The all welded steel construction is ideal for demanding industrial or heavy duty applications. They are environmentally sealed transducers that prevent contamination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Test Transducers - PT139A - Dynisco
Franklin, MA, USA
Rugged Test Transducers
PT139A
Rugged Test Transducers PT139A
Features and Benefits 3 mV/V full scale output Accuracy better than ±0.5% Pressure ranges from 0-15 PSI to 0-10,000 PSI Pressure/vacuum service Extended operating temperature range All welded, stainless steel construction Withstands severe shock and vibration Internal 80% shunt calibration CE approval Description Dynisco's PT139 & PT139A pressure transmitters are designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. These withstand cyclic pressure and provdie outstanding performance under the sever demands of the industrial market. The small and rugged design make them ideal for restricted space applications. The all welded steel construction is ideal for demanding industrial or heavy duty applications. They are environmentally sealed transducers that prevent contamination.

Features and Benefits

  • 3 mV/V full scale output
  • Accuracy better than ±0.5%
  • Pressure ranges from 0-15 PSI to 0-10,000 PSI
  • Pressure/vacuum service
  • Extended operating temperature range
  • All welded, stainless steel construction
  • Withstands severe shock and vibration
  • Internal 80% shunt calibration
  • CE approval

Description

Dynisco's PT139 & PT139A pressure transmitters are designed to measure hydraulic pressure in extreme environments of vehicle and other hydraulic and pneumatic applications. These withstand cyclic pressure and provdie outstanding performance under the sever demands of the industrial market.

The small and rugged design make them ideal for restricted space applications. The all welded steel construction is ideal for demanding industrial or heavy duty applications. They are environmentally sealed transducers that prevent contamination.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT139A
Product Name Rugged Test Transducers
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2726946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3MB/200bar - 1-P3MB/200BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details