Dynisco Flange Mounted Pressure Sensors PT450FA/PT450TA

Description
Features and Benefits Accuracy of better than ±0.25% Choice of flanged or threaded configurations 0 - 250 to 0 - 10,000 psi Withstands processes up to 700°F Internal 80% shunt calibration Replacement for traditional “button - seal” units Description Dynisco’s PT450 Series offers melt pressure measurement in ranges from 0 - 250 through 0 - 10,000 psi at accuracies down to 0.25% and process temperatures up to 700°F. For easy installation, the flexible stem transducer is offered in flanged (model PT450FA) and threaded (model PT450TA) versions. Both models are ideal for processing low viscosity materials and applications such as fiber spinning and polymer transport lines.
Datasheet
Description
Features and Benefits Accuracy of better than ±0.25% Choice of flanged or threaded configurations 0 - 250 to 0 - 10,000 psi Withstands processes up to 700°F Internal 80% shunt calibration Replacement for traditional “button - seal” units Description Dynisco’s PT450 Series offers melt pressure measurement in ranges from 0 - 250 through 0 - 10,000 psi at accuracies down to 0.25% and process temperatures up to 700°F. For easy installation, the flexible stem transducer is offered in flanged (model PT450FA) and threaded (model PT450TA) versions. Both models are ideal for processing low viscosity materials and applications such as fiber spinning and polymer transport lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Pressure Sensors - PT450FA/PT450TA - Dynisco
Franklin, MA, USA
Flange Mounted Pressure Sensors
PT450FA/PT450TA
Flange Mounted Pressure Sensors PT450FA/PT450TA
Features and Benefits Accuracy of better than ±0.25% Choice of flanged or threaded configurations 0 - 250 to 0 - 10,000 psi Withstands processes up to 700°F Internal 80% shunt calibration Replacement for traditional “button - seal” units Description Dynisco’s PT450 Series offers melt pressure measurement in ranges from 0 - 250 through 0 - 10,000 psi at accuracies down to 0.25% and process temperatures up to 700°F. For easy installation, the flexible stem transducer is offered in flanged (model PT450FA) and threaded (model PT450TA) versions. Both models are ideal for processing low viscosity materials and applications such as fiber spinning and polymer transport lines.

Features and Benefits

  • Accuracy of better than ±0.25%
  • Choice of flanged or threaded configurations
  • 0 - 250 to 0 - 10,000 psi
  • Withstands processes up to 700°F
  • Internal 80% shunt calibration
  • Replacement for traditional “button - seal” units

Description

Dynisco’s PT450 Series offers melt pressure measurement in ranges from 0 - 250 through 0 - 10,000 psi at accuracies down to 0.25% and process temperatures up to 700°F. For easy installation, the flexible stem transducer is offered in flanged (model PT450FA) and threaded (model PT450TA) versions. Both models are ideal for processing low viscosity materials and applications such as fiber spinning and polymer transport lines.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT450FA/PT450TA
Product Name Flange Mounted Pressure Sensors
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2067031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details