Features and Benefits
Description
The PT4196 Series transmitter is a ±0.5% sensor ideal for food or medical appllications requiring simple installation, repeatability and reliability. The food grade oil fill material meets the requirements set forth by both the USDA and the FDA. The PT4196 transmitters provide the industry standard 0 - 10 Vdc amplified signal designed to work with DCS and PLCs. Optional thermocouple or RTD configurations are available to provide melt temperature. The PT4196 features a 1/2-20 UNF thread for simple and easy installation in standard transducer mounting holes.
| Dynisco | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | PT4196 |
| Product Name | Alternate Fill Melt Pressure Sensors (Oil) |
| Device Category | Sensor (optional feature); Sensor or Transducer |
| Sensor Technology | Mechanical Deflection |
| Measurement Type | Absolute (optional feature); Gauge |
| Media | Liquid; Gas |
| Signal Output | Analog Voltage |