Dynisco Injection Molding Pressure Sensor PT4675

Description
Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Adjustable zero and span Exposed, bendable capillary Description Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.
Datasheet
Description
Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Adjustable zero and span Exposed, bendable capillary Description Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Injection Molding Pressure Sensor - PT4675 - Dynisco
Franklin, MA, USA
Injection Molding Pressure Sensor
PT4675
Injection Molding Pressure Sensor PT4675
Features and Benefits Better than ±0.5% accuracy 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs 0 - 500 to 0 - 30,000 psi Internal 80% shunt calibration Adjustable zero and span Exposed, bendable capillary Description Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.

Features and Benefits

  • Better than ±0.5% accuracy
  • 0 to 5 Vdc, 1 to 6 Vdc, 0 to10 Vdc, 1 to 11 Vdc outputs
  • 0 - 500 to 0 - 30,000 psi
  • Internal 80% shunt calibration
  • Adjustable zero and span
  • Exposed, bendable capillary

Description

Models PT4675 and PT4676 offer a 0.06" exposed diameter capillary to allow a 1/16" radius bend for mounting in tight spaces. Each model has a built - in amplifier to provide 0 to 5 Vdc (PT4675), 1 to 6 Vdc (PT4675B), 0 to 10 Vdc (PT4676) or 1 to 11 Vdc (PT4676B) output to a DCS or computer system.

Supplier's Site Datasheet

Technical Specifications

  Dynisco
Product Category Pressure Sensors
Product Number PT4675
Product Name Injection Molding Pressure Sensor
Device Category Sensor (optional feature); Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Absolute (optional feature); Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P60E/200bar - 1-P60E/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details