Dynisco Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Graphical/text LCD Display with color change LED backlight on alarm (red/green) Graphical trend view of process, alarms & events as standard Easy to use Setup Wizard Display... | |
| Features and Benefits Universal Input (Strain Gauge, Voltage, Current, Thermocouple or RTD) Min/max Value Hold 2 Alarm Outputs Retransmission Description The 1480 is a Universal Pressure or Temperature Input Indicator... | |
| Features and Benefits Universal Input 2 Alarm Outputs Retransmission Min/max Value Hold Modbus Communications Transmitter Power supply Description The 1490 is a Universal Input Indicator with single or dual configurable... |